Panasonic 18V 0.15W Zener Diode DZ2S18000L

Description
Zener Diode, 18V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S18000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S18000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 18V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S18000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S18000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 0.15W Zener Diode - 287-DZ2S18000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.15W Zener Diode
287-DZ2S18000L
18V 0.15W Zener Diode 287-DZ2S18000L
Zener Diode, 18V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S18000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S18000L can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S18000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S18000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S18000L - 1035690-DZ2S18000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S18000L
1035690-DZ2S18000L
Diodes - Zener - Single - DZ2S18000L 1035690-DZ2S18000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035690-DZ2S18000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035690-DZ2S18000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S18000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S18000L
Discrete Semiconductor Products - Diodes - Zener DZ2S18000L
DIODE ZENER 18V 150MW SSMINI2

DIODE ZENER 18V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S18000L 1035690-DZ2S18000L DZ2S18000L
Product Name 18V 0.15W Zener Diode Diodes - Zener - Single - DZ2S18000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B SSMini2-F5-B
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data