Zener Diode, 16V V(Z), 2.48%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S160M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S160M0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035689-DZ2S160M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
DIODE ZENER 16V 150MW SSMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DZ2S160M0L | 1035689-DZ2S160M0L | DZ2S160M0L |
| Product Name | 16V 0.15W Zener Diode | Diodes - Zener - Single - DZ2S160M0L | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SSMini2-F5-B | SSMini2-F5-B |
| RoHS Compliant | RoHS | ||
| VZ | 16 volts | 16 volts | 16 volts |
| ZZT | 50 ohms | 50 ohms | 50 ohms |