Panasonic 16V 0.15W Zener Diode DZ2S16000L

Description
Zener Diode, 16V V(Z), 4.67%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 4.67%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 0.15W Zener Diode - 287-DZ2S16000L - ERSAELECTRONICS PTE. LTD.
Singapore
16V 0.15W Zener Diode
287-DZ2S16000L
16V 0.15W Zener Diode 287-DZ2S16000L
Zener Diode, 16V V(Z), 4.67%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S16000L can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 4.67%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S16000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S16000L - 869953-DZ2S16000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S16000L
869953-DZ2S16000L
Diodes - Zener - Single - DZ2S16000L 869953-DZ2S16000L
Manufacturer: Panasonic Win Source Part Number: 869953-DZ2S16000L Features: Zener Diode 16 V 150 mW ±5% Surface Mount SSMini2-F5-B Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S16 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S16000LDKR, DZ2S16000LCT, DZ2S16000LTR, DZ2S16000L-ND

Manufacturer: Panasonic
Win Source Part Number: 869953-DZ2S16000L
Features: Zener Diode 16 V 150 mW ±5% Surface Mount SSMini2-F5-B
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2S16
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2S16000LDKR, DZ2S16000LCT, DZ2S16000LTR, DZ2S16000L-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S16000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S16000L
Discrete Semiconductor Products - Diodes - Zener DZ2S16000L
DIODE ZENER 16V 150MW SSMINI2

DIODE ZENER 16V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S16000L 869953-DZ2S16000L DZ2S16000L
Product Name 16V 0.15W Zener Diode Diodes - Zener - Single - DZ2S16000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B SSMini2-F5-B
RoHS Compliant RoHS
VZ 16 volts 16 volts
ZZT 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data