Panasonic 15V 0.15W Zener Diode DZ2S150M0L

Description
Zener Diode, 15V V(Z), 2.47%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S150M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2.47%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S150M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.15W Zener Diode - 287-DZ2S150M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.15W Zener Diode
287-DZ2S150M0L
15V 0.15W Zener Diode 287-DZ2S150M0L
Zener Diode, 15V V(Z), 2.47%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S150M0L can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2.47%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S150M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - DZ2S150M0L - 753011-DZ2S150M0L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - DZ2S150M0L
753011-DZ2S150M0L
Electronic Wholesale - DZ2S150M0L 753011-DZ2S150M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 753011-DZ2S150M0L Packaging: Reel Mounting Style: SMD Tolerance: ±2.5% Voltage - Zener (Nom) (Vz): 15V Family Name: DZ2S150M Categories: Discrete Semiconductor Products Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 40 Ohms Alternative Parts (Cross-Reference): EDZTE6115B; EDZV15B; VDZFHT2R15B; CDZT2R15B; Introduction Date: December 08, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: DZ2S15 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 150mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50nA at 11V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 753011-DZ2S150M0L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.5%
Voltage - Zener (Nom) (Vz): 15V
Family Name: DZ2S150M
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini2-F5-B
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 40 Ohms
Alternative Parts (Cross-Reference): EDZTE6115B; EDZV15B; VDZFHT2R15B; CDZT2R15B;
Introduction Date: December 08, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: DZ2S15
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 150mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 50nA at 11V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S150M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S150M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S150M0L
DIODE ZENER 15V 150MW SSMINI2

DIODE ZENER 15V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S150M0L 753011-DZ2S150M0L DZ2S150M0L
Product Name 15V 0.15W Zener Diode Electronic Wholesale - DZ2S150M0L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data