Panasonic 15V 0.15W Zener Diode DZ2S15000L

Description
Zener Diode, 15V V(Z), 4.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S15000L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 15V V(Z), 4.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S15000L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15V 0.15W Zener Diode - 287-DZ2S15000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.15W Zener Diode
287-DZ2S15000L
15V 0.15W Zener Diode 287-DZ2S15000L
Zener Diode, 15V V(Z), 4.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S15000L can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 4.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S15000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S15000L - 805276-DZ2S15000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S15000L
805276-DZ2S15000L
Diodes - Zener - Single - DZ2S15000L 805276-DZ2S15000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805276-DZ2S15000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 40 Ohms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50nA at 11V Part Number Series: DZ2S15

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805276-DZ2S15000L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 15V
Supplier Device Package: SSMini2-F5-B
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 50nA at 11V
Part Number Series: DZ2S15

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2S15000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S15000L
Discrete Semiconductor Products - Diodes - Zener DZ2S15000L
DIODE ZENER 15V 150MW SSMINI2

DIODE ZENER 15V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S15000L 805276-DZ2S15000L DZ2S15000L
Product Name 15V 0.15W Zener Diode Diodes - Zener - Single - DZ2S15000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data