Panasonic Diodes - Zener - Single - DZ2S130M0L DZ2S130M0L

Description
Manufacturer: Panasonic Win Source Part Number: 917743-DZ2S130M0L Features: Zener Diode 13 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S13 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S130M0LDKR, DZ2S130M0LCT, DZ2S130M0LTR, DZ2S130M0L-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917743-DZ2S130M0L Features: Zener Diode 13 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S13 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S130M0LDKR, DZ2S130M0LCT, DZ2S130M0LTR, DZ2S130M0L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S130M0L - 917743-DZ2S130M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S130M0L
917743-DZ2S130M0L
Diodes - Zener - Single - DZ2S130M0L 917743-DZ2S130M0L
Manufacturer: Panasonic Win Source Part Number: 917743-DZ2S130M0L Features: Zener Diode 13 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S13 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S130M0LDKR, DZ2S130M0LCT, DZ2S130M0LTR, DZ2S130M0L-ND

Manufacturer: Panasonic
Win Source Part Number: 917743-DZ2S130M0L
Features: Zener Diode 13 V 150 mW ±2.5% Surface Mount SSMini2-F5-B
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2S13
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2S130M0LDKR, DZ2S130M0LCT, DZ2S130M0LTR, DZ2S130M0L-ND

Buy Now Datasheet
13V 0.15W Zener Diode - 287-DZ2S130M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.15W Zener Diode
287-DZ2S130M0L
13V 0.15W Zener Diode 287-DZ2S130M0L
Zener Diode, 13V V(Z), 2.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S130M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S130M0L can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2.52%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S130M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S130M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S130M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S130M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S130M0L
DIODE ZENER 13V 150MW SSMINI2

DIODE ZENER 13V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 917743-DZ2S130M0L 287-DZ2S130M0L DZ2S130M0L
Product Name Diodes - Zener - Single - DZ2S130M0L 13V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SSMini2-F5-B Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data