Panasonic 11V 0.15W Zener Diode DZ2S110M0L

Description
Zener Diode, 11V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S110M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S110M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S110M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S110M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 0.15W Zener Diode - 287-DZ2S110M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.15W Zener Diode
287-DZ2S110M0L
11V 0.15W Zener Diode 287-DZ2S110M0L
Zener Diode, 11V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S110M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S110M0L can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S110M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S110M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1338791-DZ2S110M0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1338791-DZ2S110M0L
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1338791-DZ2S110M0L
Win Source Part Number: 1338791-DZ2S110M0L Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±2.5% Power - Max: 150 mW Current - Reverse Leakage @ Vr: 50 nA @ 8 V Mounting Type: Surface Mount Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F5-B ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: DZ2S11 Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1338791-DZ2S110M0L
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±2.5%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 50 nA @ 8 V
Mounting Type: Surface Mount
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F5-B
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ2S11
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S110M0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S110M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S110M0L
DIODE ZENER 11V 150MW SSMINI2

DIODE ZENER 11V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S110M0L 1338791-DZ2S110M0L DZ2S110M0L
Product Name 11V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-523; SC-79, SOD-523 SSMini2-F5-B
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZB84-B4V3215 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package TO-236AB
VZ 4.3 volts
View Details