Panasonic 10V 0.15W Zener Diode DZ2S100M0L

Description
Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S100M0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S100M0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 0.15W Zener Diode - 287-DZ2S100M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.15W Zener Diode
287-DZ2S100M0L
10V 0.15W Zener Diode 287-DZ2S100M0L
Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S100M0L can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S100M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S100M0L - 745490-DZ2S100M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S100M0L
745490-DZ2S100M0L
Diodes - Zener - Single - DZ2S100M0L 745490-DZ2S100M0L
Manufacturer: Panasonic Win Source Part Number: 745490-DZ2S100M0L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SPOD-523 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745490-DZ2S100M0L
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SPOD-523
Reference Date Code: 12+Rohs
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2S100M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S100M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S100M0L
DIODE ZENER 10V 150MW SSMINI2

DIODE ZENER 10V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S100M0L 745490-DZ2S100M0L DZ2S100M0L
Product Name 10V 0.15W Zener Diode Diodes - Zener - Single - DZ2S100M0L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 10 volts 10 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details