Manufacturer: Panasonic
Win Source Part Number: 917741-DZ2S075M0L
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode 7.51 V 150 mW ±2.5% Surface Mount SSMini2-F5-B
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Zener Diode, 7.5V V(Z), 2.47%, 0.15W, Silicon, Unidirectional, HALOGEN FREE, SSMINI2-F5-B, 2 PIN Product overview: DZ2S075M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S075M0L can be used for catalog matching and distributor lookup.
DIODE ZENER 7.51V 150MW SSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 917741-DZ2S075M0L | 287-DZ2S075M0L | DZ2S075M0L |
| Product Name | Diodes - Zener - Single - DZ2S075M0L | 7.5V 0.15W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SSMini2-F5-B | Tape and Reel | SSMini2-F5-B |
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| RoHS Compliant | RoHS | ||
| VZ | 7.51 volts | 7.51 volts |