Panasonic Diodes - Zener - Single - DZ2S07500L DZ2S07500L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805483-DZ2S07500L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 7.51V Supplier Device Package: SSMini2-F5-B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 100nA at 5V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805483-DZ2S07500L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 7.51V Supplier Device Package: SSMini2-F5-B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 100nA at 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S07500L - 805483-DZ2S07500L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S07500L
805483-DZ2S07500L
Diodes - Zener - Single - DZ2S07500L 805483-DZ2S07500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805483-DZ2S07500L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 7.51V Supplier Device Package: SSMini2-F5-B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 100nA at 5V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805483-DZ2S07500L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 7.51V
Supplier Device Package: SSMini2-F5-B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 100nA at 5V

Buy Now
7.5V 0.15W Zener Diode - 287-DZ2S07500L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.15W Zener Diode
287-DZ2S07500L
7.5V 0.15W Zener Diode 287-DZ2S07500L
Zener Diode, 7.5V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE, SSMINI2-F5-B, 2 PIN Product overview: DZ2S07500L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S07500L can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE, SSMINI2-F5-B, 2 PIN Product overview: DZ2S07500L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S07500L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S07500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S07500L
Discrete Semiconductor Products - Diodes - Zener DZ2S07500L
DIODE ZENER 7.51V 150MW SSMINI2

DIODE ZENER 7.51V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 805483-DZ2S07500L 287-DZ2S07500L DZ2S07500L
Product Name Diodes - Zener - Single - DZ2S07500L 7.5V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 7.51 volts 7.51 volts 7.51 volts
ZZT 20 ohms 20 ohms 20 ohms
IR 1.00E-4 mA 100 mA
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data