Panasonic Zener 6.8V 0.15W TVS Protection Diode DZ2S068C0L

Description
Zener Diode, 6.8V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S068C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S068C0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S068C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S068C0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 6.8V 0.15W TVS Protection Diode - 144-DZ2S068C0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 6.8V 0.15W TVS Protection Diode
144-DZ2S068C0L
Zener 6.8V 0.15W TVS Protection Diode 144-DZ2S068C0L
Zener Diode, 6.8V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S068C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S068C0L can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S068C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S068C0L can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - DZ2S068C0L - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
DZ2S068C0L
TVS Diodes DZ2S068C0L
TVS DIODE 4VWM SSMINI2-F5-B

TVS DIODE 4VWM SSMINI2-F5-B

Supplier's Site Datasheet
Diode, Zener, 150Mw, 6.8V, Sod-523, Full Reel; Zener Voltage Nom Panasonic - 53W7989 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 150Mw, 6.8V, Sod-523, Full Reel; Zener Voltage Nom Panasonic
53W7989
Diode, Zener, 150Mw, 6.8V, Sod-523, Full Reel; Zener Voltage Nom Panasonic 53W7989
DIODE, ZENER, 150mW, 6.8V, SOD-523, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:150mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 150mW, 6.8V, SOD-523, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:150mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DZ2S068C0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DZ2S068C0L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DZ2S068C0L
TVS DIODE 4VWM SSMINI2-F5-B

TVS DIODE 4VWM SSMINI2-F5-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DZ2S068C0L DZ2S068C0L 53W7989 DZ2S068C0L
Product Name Zener 6.8V 0.15W TVS Protection Diode TVS Diodes Diode, Zener, 150Mw, 6.8V, Sod-523, Full Reel; Zener Voltage Nom Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SSMini2-F5-B
RoHS Compliant RoHS RoHS
VZ 6.8 volts
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data