Panasonic 6.8V 0.15W Zener Diode DZ2S06800L

Description
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S06800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S06800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 0.15W Zener Diode - 287-DZ2S06800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 0.15W Zener Diode
287-DZ2S06800L
6.8V 0.15W Zener Diode 287-DZ2S06800L
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S06800L can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S06800L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S06800L - 015121-DZ2S06800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S06800L
015121-DZ2S06800L
Diodes - Zener - Single - DZ2S06800L 015121-DZ2S06800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 015121-DZ2S06800L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 015121-DZ2S06800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S06800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S06800L
Discrete Semiconductor Products - Diodes - Zener DZ2S06800L
DIODE ZENER 6.8V 150MW SSMINI2

DIODE ZENER 6.8V 150MW SSMINI2

Supplier's Site
Single Zener Diodes - DZ2S06800L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2S06800L
Single Zener Diodes DZ2S06800L
DIODE ZENER 6.8V 150MW SSMINI2

DIODE ZENER 6.8V 150MW SSMINI2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S06800L 015121-DZ2S06800L DZ2S06800L DZ2S06800L
Product Name 6.8V 0.15W Zener Diode Diodes - Zener - Single - DZ2S06800L Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SSMini2-F5-B SSMini2-F5-B SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data