Panasonic Diodes - Zener - Single - DZ2S056M0L DZ2S056M0L

Description
Manufacturer: Panasonic Win Source Part Number: 1170491-DZ2S056M0L Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170491-DZ2S056M0L Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S056M0L - 1170491-DZ2S056M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S056M0L
1170491-DZ2S056M0L
Diodes - Zener - Single - DZ2S056M0L 1170491-DZ2S056M0L
Manufacturer: Panasonic Win Source Part Number: 1170491-DZ2S056M0L Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170491-DZ2S056M0L
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
5.6V 0.15W Zener Diode - 287-DZ2S056M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.15W Zener Diode
287-DZ2S056M0L
5.6V 0.15W Zener Diode 287-DZ2S056M0L
Zener Diode, 5.6V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S056M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S056M0L can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S056M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S056M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S056M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S056M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S056M0L
DIODE ZENER 5.6V 150MW SSMINI2

DIODE ZENER 5.6V 150MW SSMINI2

Supplier's Site
Single Zener Diodes - DZ2S056M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2S056M0L
Single Zener Diodes DZ2S056M0L
DIODE ZENER 5.6V 150MW SSMINI2

DIODE ZENER 5.6V 150MW SSMINI2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1170491-DZ2S056M0L 287-DZ2S056M0L DZ2S056M0L DZ2S056M0L
Product Name Diodes - Zener - Single - DZ2S056M0L 5.6V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SSMini2-F5-B SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers