Panasonic 3.9V 0.15W Zener Diode DZ2S03900L

Description
Zener Diode, 3.9V V(Z), 4.99%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 4.99%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 0.15W Zener Diode - 287-DZ2S03900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.15W Zener Diode
287-DZ2S03900L
3.9V 0.15W Zener Diode 287-DZ2S03900L
Zener Diode, 3.9V V(Z), 4.99%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03900L can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 4.99%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03900L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S03900L - 1035682-DZ2S03900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S03900L
1035682-DZ2S03900L
Diodes - Zener - Single - DZ2S03900L 1035682-DZ2S03900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035682-DZ2S03900L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035682-DZ2S03900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S03900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S03900L
Discrete Semiconductor Products - Diodes - Zener DZ2S03900L
DIODE ZENER 3.9V 150MW SSMINI2

DIODE ZENER 3.9V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S03900L 1035682-DZ2S03900L DZ2S03900L
Product Name 3.9V 0.15W Zener Diode Diodes - Zener - Single - DZ2S03900L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B SSMini2-F5-B
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details