Panasonic 3V 0.15W Zener Diode DZ2S030M0L

Description
Zener Diode, 3V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S030M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S030M0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 3V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S030M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S030M0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 0.15W Zener Diode - 287-DZ2S030M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.15W Zener Diode
287-DZ2S030M0L
3V 0.15W Zener Diode 287-DZ2S030M0L
Zener Diode, 3V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S030M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S030M0L can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S030M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S030M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1115752-DZ2S030M0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115752-DZ2S030M0L
Discrete Semiconductor Products - Diodes - Zener - Single 1115752-DZ2S030M0L
Win Source Part Number: 1115752-DZ2S030M0L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2.5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 120 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F5-B ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ2S030M0LTR,DZ2S030 M0L-ND,DZ2S030M0LCT, DZ2S030M0LDKR,Q62234 30AB Base Product Number: DZ2S030

Win Source Part Number: 1115752-DZ2S030M0L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F5-B
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2S030M0LTR,DZ2S030M0L-ND,DZ2S030M0LCT,DZ2S030M0LDKR,Q6223430AB
Base Product Number: DZ2S030

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2S030M0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S030M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S030M0L
DIODE ZENER 3V 150MW SSMINI2

DIODE ZENER 3V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S030M0L 1115752-DZ2S030M0L DZ2S030M0L
Product Name 3V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-523; SC-79, SOD-523 SSMini2-F5-B
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data