Panasonic Diodes - Zener - Single - DZ2S03000L DZ2S03000L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 803059-DZ2S03000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 3V Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 120 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50μA at 1V Part Number Series: DZ2S030
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 803059-DZ2S03000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 3V Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 120 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50μA at 1V Part Number Series: DZ2S030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S03000L - 803059-DZ2S03000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S03000L
803059-DZ2S03000L
Diodes - Zener - Single - DZ2S03000L 803059-DZ2S03000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 803059-DZ2S03000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 3V Supplier Device Package: SSMini2-F5-B Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 120 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50μA at 1V Part Number Series: DZ2S030

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 803059-DZ2S03000L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 3V
Supplier Device Package: SSMini2-F5-B
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 120 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 50μA at 1V
Part Number Series: DZ2S030

Buy Now
3V 0.15W Zener Diode - 287-DZ2S03000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.15W Zener Diode
287-DZ2S03000L
3V 0.15W Zener Diode 287-DZ2S03000L
Zener Diode, 3V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03000L can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S03000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S03000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S03000L
Discrete Semiconductor Products - Diodes - Zener DZ2S03000L
DIODE ZENER 3V 150MW SSMINI2

DIODE ZENER 3V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 803059-DZ2S03000L 287-DZ2S03000L DZ2S03000L
Product Name Diodes - Zener - Single - DZ2S03000L 3V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 3 volts 3 volts 3 volts
ZZT 120 ohms 120 ohms 120 ohms
IR 0.0500 mA 50 mA
Package Tape and Reel SSMini2-F5-B
Unlock Full Specs
to access all available technical data