Panasonic 2.4V 0.15W Zener Diode DZ2S02400L

Description
Zener Diode, 2.4V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S02400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S02400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 2.4V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S02400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S02400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V 0.15W Zener Diode - 287-DZ2S02400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 0.15W Zener Diode
287-DZ2S02400L
2.4V 0.15W Zener Diode 287-DZ2S02400L
Zener Diode, 2.4V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S02400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S02400L can be used for catalog matching and distributor lookup.

Zener Diode, 2.4V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S02400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S02400L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S02400L - 102084-DZ2S02400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S02400L
102084-DZ2S02400L
Diodes - Zener - Single - DZ2S02400L 102084-DZ2S02400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102084-DZ2S02400L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102084-DZ2S02400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S02400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S02400L
Discrete Semiconductor Products - Diodes - Zener DZ2S02400L
DIODE ZENER 2.4V 150MW SSMINI2

DIODE ZENER 2.4V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S02400L 102084-DZ2S02400L DZ2S02400L
Product Name 2.4V 0.15W Zener Diode Diodes - Zener - Single - DZ2S02400L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B SSMini2-F5-B
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data