Panasonic 39V 0.2W Zener Diode DZ2J390M0L

Description
Zener Diode, 39V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J390M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J390M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 39V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J390M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J390M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 0.2W Zener Diode - 287-DZ2J390M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 0.2W Zener Diode
287-DZ2J390M0L
39V 0.2W Zener Diode 287-DZ2J390M0L
Zener Diode, 39V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J390M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J390M0L can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J390M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J390M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J390M0L - 917740-DZ2J390M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J390M0L
917740-DZ2J390M0L
Diodes - Zener - Single - DZ2J390M0L 917740-DZ2J390M0L
Manufacturer: Panasonic Win Source Part Number: 917740-DZ2J390M0L Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode 39 V 200 mW ±2.5% Surface Mount SMini2-F5-B Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2J390 Categories: Discrete Semiconductor Products Case / Package: SMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2J390M0L-ND, DZ2J390M0LTR, DZ2J390M0LDKR, DZ2J390M0LCT

Manufacturer: Panasonic
Win Source Part Number: 917740-DZ2J390M0L
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode 39 V 200 mW ±2.5% Surface Mount SMini2-F5-B
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2J390
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F5-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2J390M0L-ND, DZ2J390M0LTR, DZ2J390M0LDKR, DZ2J390M0LCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J390M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J390M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J390M0L
DIODE ZENER 39V 200MW SMINI2

DIODE ZENER 39V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J390M0L 917740-DZ2J390M0L DZ2J390M0L
Product Name 39V 0.2W Zener Diode Diodes - Zener - Single - DZ2J390M0L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B SMini2-F5-B
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data