Panasonic 36V 0.2W Zener Diode DZ2J360M0L

Description
Zener Diode, 36V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J360M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J360M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J360M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J360M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 0.2W Zener Diode - 287-DZ2J360M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.2W Zener Diode
287-DZ2J360M0L
36V 0.2W Zener Diode 287-DZ2J360M0L
Zener Diode, 36V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J360M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J360M0L can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J360M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J360M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J360M0L - 101561-DZ2J360M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J360M0L
101561-DZ2J360M0L
Diodes - Zener - Single - DZ2J360M0L 101561-DZ2J360M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101561-DZ2J360M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101561-DZ2J360M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, Zener, 200Mw, 36V, Smini2-F5-B; Zener Voltage Nom Panasonic - 56W3795 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 36V, Smini2-F5-B; Zener Voltage Nom Panasonic
56W3795
Diode, Zener, 200Mw, 36V, Smini2-F5-B; Zener Voltage Nom Panasonic 56W3795
DIODE, ZENER, 200mW, 36V, SMini2-F5-B; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

DIODE, ZENER, 200mW, 36V, SMini2-F5-B; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - DZ2J360M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J360M0L
Single Zener Diodes DZ2J360M0L
DIODE ZENER 36V 200MW SMINI2

DIODE ZENER 36V 200MW SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2J360M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J360M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J360M0L
DIODE ZENER 36V 200MW SMINI2

DIODE ZENER 36V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J360M0L 101561-DZ2J360M0L 56W3795 DZ2J360M0L DZ2J360M0L
Product Name 36V 0.2W Zener Diode Diodes - Zener - Single - DZ2J360M0L Diode, Zener, 200Mw, 36V, Smini2-F5-B; Zener Voltage Nom Panasonic Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SMini2-F5-B
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7385055P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details