Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056570-DZ2J270H0L
Contact Plating: Tin
Impedance: 120 Ω
Zener Voltage: 20 V
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056570-DZ2J270H0L |
| Product Name | OEM Parts - OEM Parts (C - E) - DZ2J270H0L |