Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102834-DZ2J220M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Zener Diode, 22V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J220M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J220M0L can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 200MW SMINI2
DIODE ZENER 22V 200MW SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102834-DZ2J220M0L | 287-DZ2J220M0L | DZ2J220M0L | DZ2J220M0L |
| Product Name | Diodes - Zener - Single - DZ2J220M0L | 22V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | ||
| Package | SMini2-F5-B | Tape and Reel | SMini2-F5-B | SOD-323; SC-90, SOD-323F |
| VZ | 22 volts | 22 volts | 22 volts | 22 volts |
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms |