Panasonic 22V 0.2W Zener Diode DZ2J22000L

Description
Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J22000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J22000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J22000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J22000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 0.2W Zener Diode - 287-DZ2J22000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.2W Zener Diode
287-DZ2J22000L
22V 0.2W Zener Diode 287-DZ2J22000L
Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J22000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J22000L can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J22000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J22000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J22000L - 773614-DZ2J22000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J22000L
773614-DZ2J22000L
Diodes - Zener - Single - DZ2J22000L 773614-DZ2J22000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773614-DZ2J22000L Packaging: Reel package Package: SC-90, SOD-323F Mounting: SMD Tolerance: ±5% Power - Max: 200mW Current - Reverse Leakage @ Vr: 50nA @ 17V Voltage - Zener (Nom) (Vz): 22V Family Name: DZ2J2200 Categories: Discrete Semiconductor Products Manufacturer Package: SMini2-F5-B Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Impedance (Maximum) (Zzt): 80 Ohm Alternative Parts (Cross-Reference): TFZ22B; 02DZ22-y; HZU22B2-E; HZU22B2TRF-E; Introduction Date: December 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773614-DZ2J22000L
Packaging: Reel package
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Family Name: DZ2J2200
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini2-F5-B
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Impedance (Maximum) (Zzt): 80 Ohm
Alternative Parts (Cross-Reference): TFZ22B; 02DZ22-y; HZU22B2-E; HZU22B2TRF-E;
Introduction Date: December 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J22000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J22000L
Discrete Semiconductor Products - Diodes - Zener DZ2J22000L
DIODE ZENER 22V 200MW SMINI2

DIODE ZENER 22V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J22000L 773614-DZ2J22000L DZ2J22000L
Product Name 22V 0.2W Zener Diode Diodes - Zener - Single - DZ2J22000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data