Panasonic 16V 0.2W Zener Diode DZ2J16000L

Description
Zener Diode, 16V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 0.2W Zener Diode - 287-DZ2J16000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.2W Zener Diode
287-DZ2J16000L
16V 0.2W Zener Diode 287-DZ2J16000L
Zener Diode, 16V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J16000L can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J16000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J16000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J16000L - 1035673-DZ2J16000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J16000L
1035673-DZ2J16000L
Diodes - Zener - Single - DZ2J16000L 1035673-DZ2J16000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035673-DZ2J16000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035673-DZ2J16000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DZ2J16000L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J16000L
Single Zener Diodes DZ2J16000L
DIODE ZENER 16V 200MW SMINI2

DIODE ZENER 16V 200MW SMINI2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J16000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J16000L
Discrete Semiconductor Products - Diodes - Zener DZ2J16000L
DIODE ZENER 16V 200MW SMINI2

DIODE ZENER 16V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J16000L 1035673-DZ2J16000L DZ2J16000L DZ2J16000L
Product Name 16V 0.2W Zener Diode Diodes - Zener - Single - DZ2J16000L Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B SOD-323; SC-90, SOD-323F SMini2-F5-B
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details