Panasonic 15V 0.2W Zener Diode DZ2J150M0L

Description
Zener Diode, 15V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J150M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J150M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.2W Zener Diode - 287-DZ2J150M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-DZ2J150M0L
15V 0.2W Zener Diode 287-DZ2J150M0L
Zener Diode, 15V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J150M0L can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J150M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J150M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J150M0L - 114717-DZ2J150M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J150M0L
114717-DZ2J150M0L
Diodes - Zener - Single - DZ2J150M0L 114717-DZ2J150M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114717-DZ2J150M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114717-DZ2J150M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - DZ2J150M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J150M0L
Single Zener Diodes DZ2J150M0L
DIODE ZENER 15V 200MW SMINI2

DIODE ZENER 15V 200MW SMINI2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J150M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J150M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J150M0L
DIODE ZENER 15V 200MW SMINI2

DIODE ZENER 15V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J150M0L 114717-DZ2J150M0L DZ2J150M0L DZ2J150M0L
Product Name 15V 0.2W Zener Diode Diodes - Zener - Single - DZ2J150M0L Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B SOD-323; SC-90, SOD-323F SMini2-F5-B
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data