Panasonic Diodes - Zener - Single - DZ2J15000L DZ2J15000L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035672-DZ2J15000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035672-DZ2J15000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2J15000L - 1035672-DZ2J15000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J15000L
1035672-DZ2J15000L
Diodes - Zener - Single - DZ2J15000L 1035672-DZ2J15000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035672-DZ2J15000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035672-DZ2J15000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15V 0.2W Zener Diode - 287-DZ2J15000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-DZ2J15000L
15V 0.2W Zener Diode 287-DZ2J15000L
Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J15000L can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J15000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2J15000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J15000L
Discrete Semiconductor Products - Diodes - Zener DZ2J15000L
DIODE ZENER 15V 200MW SMINI2

DIODE ZENER 15V 200MW SMINI2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ2J15000L
Zener Diodes DZ2J15000L
Zener Diodes 15V 5% 200mW FLT LD 1.25x2.5mm

Zener Diodes 15V 5% 200mW FLT LD 1.25x2.5mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1035672-DZ2J15000L 287-DZ2J15000L DZ2J15000L DZ2J15000L
Product Name Diodes - Zener - Single - DZ2J15000L 15V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SMini2-F5-B Tape and Reel SMini2-F5-B SC-90A
VZ 15 volts 15 volts 15 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C47J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7384989P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details