Panasonic Discrete Semiconductor Products - Diodes - Zener - Single DZ2J13000L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325414-DZ2J13000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 35 Ohms Supplier Device Package: SMini2-F5-B Case / Package: SC-90, SOD-323F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Base Product Number: DZ2J130 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325414-DZ2J13000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 35 Ohms Supplier Device Package: SMini2-F5-B Case / Package: SC-90, SOD-323F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Base Product Number: DZ2J130 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325414-DZ2J13000L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325414-DZ2J13000L
Discrete Semiconductor Products - Diodes - Zener - Single 1325414-DZ2J13000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325414-DZ2J13000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 35 Ohms Supplier Device Package: SMini2-F5-B Case / Package: SC-90, SOD-323F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Base Product Number: DZ2J130 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325414-DZ2J13000L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 35 Ohms
Supplier Device Package: SMini2-F5-B
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Base Product Number: DZ2J130
RoHS Status: RoHS Compliant

Buy Now
13V 0.2W Zener Diode - 287-DZ2J13000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.2W Zener Diode
287-DZ2J13000L
13V 0.2W Zener Diode 287-DZ2J13000L
Zener Diode, 13V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J13000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J13000L can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J13000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J13000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2J13000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J13000L
Discrete Semiconductor Products - Diodes - Zener DZ2J13000L
DIODE ZENER 13V 200MW SMINI2

DIODE ZENER 13V 200MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1325414-DZ2J13000L 287-DZ2J13000L DZ2J13000L
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 13V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SC-90, SOD-323F Tape and Reel SMini2-F5-B
VZ 13 volts 13 volts 13 volts
ZZT 35 ohms 35 ohms 35 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data