Panasonic Diodes - Zener - Single - DZ2J120M0L DZ2J120M0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035669-DZ2J120M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035669-DZ2J120M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2J120M0L - 1035669-DZ2J120M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J120M0L
1035669-DZ2J120M0L
Diodes - Zener - Single - DZ2J120M0L 1035669-DZ2J120M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035669-DZ2J120M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035669-DZ2J120M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
12V 0.2W Zener Diode - 287-DZ2J120M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.2W Zener Diode
287-DZ2J120M0L
12V 0.2W Zener Diode 287-DZ2J120M0L
Zener Diode, 12V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J120M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J120M0L can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J120M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J120M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - DZ2J120M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J120M0L
Single Zener Diodes DZ2J120M0L
DIODE ZENER 12V 200MW SMINI2

DIODE ZENER 12V 200MW SMINI2

Supplier's Site
Diode, Zener, 200Mw, 12V, Smini2-F5-B; Zener Voltage Nom Panasonic - 56W3783 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 12V, Smini2-F5-B; Zener Voltage Nom Panasonic
56W3783
Diode, Zener, 200Mw, 12V, Smini2-F5-B; Zener Voltage Nom Panasonic 56W3783
DIODE, ZENER, 200mW, 12V, SMini2-F5-B; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

DIODE, ZENER, 200mW, 12V, SMini2-F5-B; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J120M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J120M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J120M0L
DIODE ZENER 12V 200MW SMINI2

DIODE ZENER 12V 200MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1035669-DZ2J120M0L 287-DZ2J120M0L DZ2J120M0L 56W3783 DZ2J120M0L
Product Name Diodes - Zener - Single - DZ2J120M0L 12V 0.2W Zener Diode Single Zener Diodes Diode, Zener, 200Mw, 12V, Smini2-F5-B; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SMini2-F5-B Tape and Reel SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SMini2-F5-B
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data