Panasonic 8.2V 0.2W Zener Diode DZ2J082M0L

Description
Zener Diode, 8.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J082M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J082M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 8.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J082M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J082M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 0.2W Zener Diode - 287-DZ2J082M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.2W Zener Diode
287-DZ2J082M0L
8.2V 0.2W Zener Diode 287-DZ2J082M0L
Zener Diode, 8.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J082M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J082M0L can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J082M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J082M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J082M0L - 098553-DZ2J082M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J082M0L
098553-DZ2J082M0L
Diodes - Zener - Single - DZ2J082M0L 098553-DZ2J082M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098553-DZ2J082M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098553-DZ2J082M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J082M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J082M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J082M0L
DIODE ZENER 8.2V 200MW SMINI2

DIODE ZENER 8.2V 200MW SMINI2

Supplier's Site
Diode, Zener, 200Mw, 8.2V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic - 53W7963 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 8.2V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic
53W7963
Diode, Zener, 200Mw, 8.2V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic 53W7963
DIODE, ZENER, 200mW, 8.2V, SMini2-F5-B, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 200mW, 8.2V, SMini2-F5-B, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J082M0L 098553-DZ2J082M0L DZ2J082M0L 53W7963
Product Name 8.2V 0.2W Zener Diode Diodes - Zener - Single - DZ2J082M0L Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 200Mw, 8.2V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic
Package Tape and Reel SMini2-F5-B SMini2-F5-B SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 20 ohms 20 ohms 20 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data