Panasonic 6.8V 0.2W Zener Diode DZ2J06800L

Description
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J06800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J06800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 0.2W Zener Diode - 287-DZ2J06800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 0.2W Zener Diode
287-DZ2J06800L
6.8V 0.2W Zener Diode 287-DZ2J06800L
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J06800L can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J06800L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J06800L - 869944-DZ2J06800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J06800L
869944-DZ2J06800L
Diodes - Zener - Single - DZ2J06800L 869944-DZ2J06800L
Manufacturer: Panasonic Win Source Part Number: 869944-DZ2J06800L Features: Zener Diode 6.8 V 200 mW ±5% Surface Mount SMini2-F5-B Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2J06V8 Categories: Discrete Semiconductor Products Case / Package: SMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2J06800LCT, DZ2J06800LDKR, DZ2J06800LTR

Manufacturer: Panasonic
Win Source Part Number: 869944-DZ2J06800L
Features: Zener Diode 6.8 V 200 mW ±5% Surface Mount SMini2-F5-B
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2J06V8
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2J06800LCT, DZ2J06800LDKR, DZ2J06800LTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J06800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J06800L
Discrete Semiconductor Products - Diodes - Zener DZ2J06800L
DIODE ZENER 6.8V 200MW SMINI2

DIODE ZENER 6.8V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J06800L 869944-DZ2J06800L DZ2J06800L
Product Name 6.8V 0.2W Zener Diode Diodes - Zener - Single - DZ2J06800L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B SMini2-F5-B
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data