Panasonic 5.1V 0.2W Zener Diode DZ2J05100L

Description
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J05100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J05100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J05100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J05100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.2W Zener Diode - 287-DZ2J05100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.2W Zener Diode
287-DZ2J05100L
5.1V 0.2W Zener Diode 287-DZ2J05100L
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J05100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J05100L can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J05100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J05100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DZ2J05100L - 104075-DZ2J05100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J05100L
104075-DZ2J05100L
Diodes - Zener - Single - DZ2J05100L 104075-DZ2J05100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104075-DZ2J05100L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104075-DZ2J05100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic - 55W9068 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic
55W9068
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic 55W9068
DIODE, ZENER, 5.1V, 200mW, SMINI2-F5-B, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 200mW, SMINI2-F5-B, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B; Zener Voltage Nom Panasonic - 56W4715 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B; Zener Voltage Nom Panasonic
56W4715
Diode, Zener, 5.1V, 200Mw, Smini2-F5-B; Zener Voltage Nom Panasonic 56W4715
DIODE, ZENER, 5.1V, 200mW, SMINI2-F5-B; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 200mW, SMINI2-F5-B; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - DZ2J05100L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J05100L
Single Zener Diodes DZ2J05100L
DIODE ZENER 5.1V 200MW SMINI2

DIODE ZENER 5.1V 200MW SMINI2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J05100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J05100L
Discrete Semiconductor Products - Diodes - Zener DZ2J05100L
DIODE ZENER 5.1V 200MW SMINI2

DIODE ZENER 5.1V 200MW SMINI2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ2J05100L
Zener Diodes DZ2J05100L
Zener Diodes 5.1V 5% 200mW FLT LD 1.25x2.5mm

Zener Diodes 5.1V 5% 200mW FLT LD 1.25x2.5mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J05100L 104075-DZ2J05100L 55W9068 DZ2J05100L DZ2J05100L DZ2J05100L
Product Name 5.1V 0.2W Zener Diode Diodes - Zener - Single - DZ2J05100L Diode, Zener, 5.1V, 200Mw, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SMini2-F5-B SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SMini2-F5-B SC-90A
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data