Panasonic 4.7V 0.2W Zener Diode DZ2J047M0L

Description
Zener Diode, 4.7V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J047M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J047M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J047M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J047M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 0.2W Zener Diode - 287-DZ2J047M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.2W Zener Diode
287-DZ2J047M0L
4.7V 0.2W Zener Diode 287-DZ2J047M0L
Zener Diode, 4.7V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J047M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J047M0L can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J047M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J047M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J047M0L - 097030-DZ2J047M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J047M0L
097030-DZ2J047M0L
Diodes - Zener - Single - DZ2J047M0L 097030-DZ2J047M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097030-DZ2J047M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097030-DZ2J047M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J047M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J047M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J047M0L
DIODE ZENER 4.7V 200MW SMINI2

DIODE ZENER 4.7V 200MW SMINI2

Supplier's Site
Single Zener Diodes - DZ2J047M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J047M0L
Single Zener Diodes DZ2J047M0L
DIODE ZENER 4.7V 200MW SMINI2

DIODE ZENER 4.7V 200MW SMINI2

Supplier's Site Datasheet
Diode, Zener, 4.7V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic - 63W3819 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic
63W3819
Diode, Zener, 4.7V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic 63W3819
DIODE, ZENER, 4.7V, SMINI2-F5-B; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2J0 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 4.7V, SMINI2-F5-B; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2J0 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J047M0L 097030-DZ2J047M0L DZ2J047M0L DZ2J047M0L 63W3819
Product Name 4.7V 0.2W Zener Diode Diodes - Zener - Single - DZ2J047M0L Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode, Zener, 4.7V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic
Package Tape and Reel SMini2-F5-B SMini2-F5-B SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4733A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers