Panasonic Diodes - Zener - Single - DZ2J04700L DZ2J04700L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104682-DZ2J04700L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104682-DZ2J04700L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2J04700L - 104682-DZ2J04700L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J04700L
104682-DZ2J04700L
Diodes - Zener - Single - DZ2J04700L 104682-DZ2J04700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104682-DZ2J04700L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104682-DZ2J04700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
4.7V 0.2W Zener Diode - 287-DZ2J04700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.2W Zener Diode
287-DZ2J04700L
4.7V 0.2W Zener Diode 287-DZ2J04700L
Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J04700L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J04700L can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J04700L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J04700L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2J04700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J04700L
Discrete Semiconductor Products - Diodes - Zener DZ2J04700L
DIODE ZENER 4.7V 200MW SMINI2

DIODE ZENER 4.7V 200MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 104682-DZ2J04700L 287-DZ2J04700L DZ2J04700L
Product Name Diodes - Zener - Single - DZ2J04700L 4.7V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SMini2-F5-B Tape and Reel SMini2-F5-B
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data