Panasonic 3.9V 0.2W Zener Diode DZ2J039M0L

Description
Zener Diode, 3.9V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J039M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J039M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J039M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J039M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 0.2W Zener Diode - 287-DZ2J039M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.2W Zener Diode
287-DZ2J039M0L
3.9V 0.2W Zener Diode 287-DZ2J039M0L
Zener Diode, 3.9V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J039M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J039M0L can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J039M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J039M0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DZ2J039M0L - 100366-DZ2J039M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J039M0L
100366-DZ2J039M0L
Diodes - Zener - Single - DZ2J039M0L 100366-DZ2J039M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100366-DZ2J039M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100366-DZ2J039M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J039M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J039M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J039M0L
DIODE ZENER 3.9V 200MW SMINI2

DIODE ZENER 3.9V 200MW SMINI2

Supplier's Site
Diode, Zener, 200Mw, 3.9V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic - 56W3771 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 3.9V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic
56W3771
Diode, Zener, 200Mw, 3.9V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic 56W3771
DIODE, ZENER, 200mW, 3.9V, SMini2-F5-B; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ Series RoHS Compliant: Yes

DIODE, ZENER, 200mW, 3.9V, SMini2-F5-B; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - DZ2J039M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J039M0L
Single Zener Diodes DZ2J039M0L
DIODE ZENER 3.9V 200MW SMINI2

DIODE ZENER 3.9V 200MW SMINI2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J039M0L 100366-DZ2J039M0L DZ2J039M0L 56W3771 DZ2J039M0L
Product Name 3.9V 0.2W Zener Diode Diodes - Zener - Single - DZ2J039M0L Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 200Mw, 3.9V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic Single Zener Diodes
Package Tape and Reel SMini2-F5-B SMini2-F5-B SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data