Panasonic 3.9V 0.2W Zener Diode DZ2J03900L

Description
Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J03900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J03900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 0.2W Zener Diode - 287-DZ2J03900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.2W Zener Diode
287-DZ2J03900L
3.9V 0.2W Zener Diode 287-DZ2J03900L
Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J03900L can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J03900L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J03900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DZ2J03900L - 917739-DZ2J03900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J03900L
917739-DZ2J03900L
Diodes - Zener - Single - DZ2J03900L 917739-DZ2J03900L
Manufacturer: Panasonic Win Source Part Number: 917739-DZ2J03900L Features: Zener Diode 3.9 V 200 mW ±5% Surface Mount SMini2-F5-B Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2J03V9 Categories: Discrete Semiconductor Products Case / Package: SMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2J03900LCT, DZ2J03900LDKR, DZ2J03900LTR

Manufacturer: Panasonic
Win Source Part Number: 917739-DZ2J03900L
Features: Zener Diode 3.9 V 200 mW ±5% Surface Mount SMini2-F5-B
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2J03V9
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F5-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2J03900LCT, DZ2J03900LDKR, DZ2J03900LTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J03900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J03900L
Discrete Semiconductor Products - Diodes - Zener DZ2J03900L
DIODE ZENER 3.9V 200MW SMINI2

DIODE ZENER 3.9V 200MW SMINI2

Supplier's Site
Single Zener Diodes - DZ2J03900L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J03900L
Single Zener Diodes DZ2J03900L
DIODE ZENER 3.9V 200MW SMINI2

DIODE ZENER 3.9V 200MW SMINI2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J03900L 917739-DZ2J03900L DZ2J03900L DZ2J03900L
Product Name 3.9V 0.2W Zener Diode Diodes - Zener - Single - DZ2J03900L Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SMini2-F5-B SMini2-F5-B SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data