Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035660-DZ2J036M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode, 3.6V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J036M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J036M0L can be used for catalog matching and distributor lookup.
DIODE ZENER 3.6V 200MW SMINI2
DIODE, ZENER, 200mW, 3.6V, SMini2-F5-B; Zener Voltage Nom:3.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes
DIODE ZENER 3.6V 200MW SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1035660-DZ2J036M0L | 287-DZ2J036M0L | DZ2J036M0L | 56W3770 | DZ2J036M0L |
| Product Name | Diodes - Zener - Single - DZ2J036M0L | 3.6V 0.2W Zener Diode | Single Zener Diodes | Diode, Zener, 200Mw, 3.6V, Smini2-F5-B; Zener Voltage Nom Panasonic | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | |||
| Package | SMini2-F5-B | Tape and Reel | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SMini2-F5-B |
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |
| ZZT | 130 ohms | 130 ohms | 130 ohms | 130 ohms | |
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |