Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J02400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J02400L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 723312-DZ2J02400L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.4V
Categories: Discrete Semiconductor Products
Supplier Device Package: SMini2-F5-B
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: DZ2J02V4
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 120μA at 1V
DIODE ZENER 2.4V 200MW SMINI2
Zener Diodes 2.4V 5% 200mW FLT LD 1.25x2.5mm
DIODE ZENER 2.4V 200MW SMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DZ2J02400L | 723312-DZ2J02400L | DZ2J02400L | DZ2J02400L | DZ2J02400L |
| Product Name | 2.4V 0.2W Zener Diode | Diodes - Zener - Single - DZ2J02400L | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape and Reel | SMini2-F5-B | SC-90A | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | ||||
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | |
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |