Panasonic Diode, Zener, 120Mw, 30V, Sod-723; Zener Voltage Nom Panasonic DZ2730000L

Description
DIODE, ZENER, 120mW, 30V, SOD-723; Zener Voltage Nom:30V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 120mW, 30V, SOD-723; Zener Voltage Nom:30V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 120Mw, 30V, Sod-723; Zener Voltage Nom Panasonic - 56W3892 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 120Mw, 30V, Sod-723; Zener Voltage Nom Panasonic
56W3892
Diode, Zener, 120Mw, 30V, Sod-723; Zener Voltage Nom Panasonic 56W3892
DIODE, ZENER, 120mW, 30V, SOD-723; Zener Voltage Nom:30V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 120mW, 30V, SOD-723; Zener Voltage Nom:30V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2730000L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2730000L
Discrete Semiconductor Products - Diodes - Zener DZ2730000L
DIODE ZENER 30V 120MW SSSMINI2

DIODE ZENER 30V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 56W3892 DZ2730000L
Product Name Diode, Zener, 120Mw, 30V, Sod-723; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener
Package SOD-723 SSSMini2-F4-B
Pin Count 2
RoHS Compliant RoHS
PD 120 milliwatts
Tj ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data