Win Source Part Number: 1339744-DZ2712000L
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 120 mW
Current - Reverse Leakage @ Vr: 50 nA @ 9 V
Mounting Type: Surface Mount
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: SSSMini2-F4-B
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ27120
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 30 Ohms
Zener Diode, 12V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2712000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2712000L can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 120MW SSSMINI2
DIODE ZENER 12V 120MW SSSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1339744-DZ2712000L | 287-DZ2712000L | DZ2712000L | DZ2712000L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 12V 0.12W 104A Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | 2-SMD, Flat Lead | Tape and Reel | 2-SMD, Flat Lead | SSSMini2-F4-B |
| VZ | 12 volts | 12 volts | 12 volts | 12 volts |
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |
| IR | 0.0500 mA | 5.00E-5 mA | 50 mA |