Panasonic 6.2V 0.12W 104A Zener Diode DZ2706200L

Description
Zener Diode, 6.2V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2706200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2706200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2706200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2706200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 0.12W 104A Zener Diode - 287-DZ2706200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.12W 104A Zener Diode
287-DZ2706200L
6.2V 0.12W 104A Zener Diode 287-DZ2706200L
Zener Diode, 6.2V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2706200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2706200L can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2706200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2706200L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1349221-DZ2706200L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1349221-DZ2706200L
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1349221-DZ2706200L
Win Source Part Number: 1349221-DZ2706200L Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 10,000 Tolerance: ±5% Power - Max: 120 mW Current - Reverse Leakage @ Vr: 200 nA @ 4 V Mounting Type: Surface Mount Package / Case: 2-SMD, Flat Lead Supplier Device Package: SSSMini2-F4-B ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: DZ27062 Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1349221-DZ2706200L
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 120 mW
Current - Reverse Leakage @ Vr: 200 nA @ 4 V
Mounting Type: Surface Mount
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: SSSMini2-F4-B
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ27062
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Single Zener Diodes - DZ2706200L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2706200L
Single Zener Diodes DZ2706200L
DIODE ZENER 6.2V 120MW SSSMINI2

DIODE ZENER 6.2V 120MW SSSMINI2

Supplier's Site Datasheet
Diode, Zener, 120Mw, 6.2V, Sod-723; Zener Voltage Nom Panasonic - 56W3880 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 120Mw, 6.2V, Sod-723; Zener Voltage Nom Panasonic
56W3880
Diode, Zener, 120Mw, 6.2V, Sod-723; Zener Voltage Nom Panasonic 56W3880
DIODE, ZENER, 120mW, 6.2V, SOD-723; Zener Voltage Nom:6.2V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 120mW, 6.2V, SOD-723; Zener Voltage Nom:6.2V; Power Dissipation:120mW; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2706200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2706200L
Discrete Semiconductor Products - Diodes - Zener DZ2706200L
DIODE ZENER 6.2V 120MW SSSMINI2

DIODE ZENER 6.2V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2706200L 1349221-DZ2706200L DZ2706200L 56W3880 DZ2706200L
Product Name 6.2V 0.12W 104A Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Diode, Zener, 120Mw, 6.2V, Sod-723; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel 2-SMD, Flat Lead 2-SMD, Flat Lead SOD-723 SSSMini2-F4-B
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 120 milliwatts 120 milliwatts
Unlock Full Specs
to access all available technical data