Manufacturer: Panasonic
Win Source Part Number: 1170489-DZ2705600L
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Zener Diode, 5.6V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2705600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2705600L can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 120MW SSSMINI2
DIODE ZENER 5.6V 120MW SSSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1170489-DZ2705600L | 287-DZ2705600L | DZ2705600L | DZ2705600L |
| Product Name | Diodes - Zener - Single - DZ2705600L | 5.6V 0.12W 104A Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape and Reel | SSSMini2-F4-B | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | |||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | |
| ZZT | 40 ohms | 40 ohms | 40 ohms |