Panasonic Discrete Semiconductor Products - Diodes - Zener DZ2705100L

Description
DIODE ZENER 5.1V 120MW SSSMINI2
Datasheet
Description
DIODE ZENER 5.1V 120MW SSSMINI2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - DZ2705100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2705100L
Discrete Semiconductor Products - Diodes - Zener DZ2705100L
DIODE ZENER 5.1V 120MW SSSMINI2

DIODE ZENER 5.1V 120MW SSSMINI2

Supplier's Site
Diode, Zener, 5.1V, Sssmini2-F4-B; Zener Voltage Vz Typ Panasonic - 63W3928 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, Sssmini2-F4-B; Zener Voltage Vz Typ Panasonic
63W3928
Diode, Zener, 5.1V, Sssmini2-F4-B; Zener Voltage Vz Typ Panasonic 63W3928
DIODE, ZENER, 5.1V, SSSMINI2-F4-B; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:120mW; Diode Case Style:SOD-723; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ270 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.1V, SSSMINI2-F4-B; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:120mW; Diode Case Style:SOD-723; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ270 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number DZ2705100L 63W3928
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.1V, Sssmini2-F4-B; Zener Voltage Vz Typ Panasonic
Life Cycle Stage Removed; Discontinued at Digi-Key
Package SSSMini2-F4-B SOD-723
VZ 5.1 volts 5.1 volts
ZZT 60 ohms
IR 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers