DIODE, ZENER, 2W, 30.0V, TMINIP-F2-B; Zener Voltage Vz Typ:30V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ243 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 30V 2W TMINIP2
DIODE ZENER 30V 2W TMINIP2
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 63W3921 | DZ2430000L | DZ2430000L |
| Product Name | Diode, Zener, 2W, 30.0V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-128 | SOD-128 | TMiniP2-F2-B |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 30 volts | 30 volts | 30 volts |
| PD | 2000 milliwatts |