Panasonic Discrete Semiconductor Products - Diodes - Zener DZ2412000L

Description
DIODE ZENER 12V 2W TMINIP2
Datasheet
Description
DIODE ZENER 12V 2W TMINIP2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - DZ2412000L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2412000L
Discrete Semiconductor Products - Diodes - Zener DZ2412000L
DIODE ZENER 12V 2W TMINIP2

DIODE ZENER 12V 2W TMINIP2

Supplier's Site
Diode, Zener, 2W, 12.0V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic - 63W3912 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2W, 12.0V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic
63W3912
Diode, Zener, 2W, 12.0V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic 63W3912
DIODE, ZENER, 2W, 12.0V, TMINIP-F2-B; Zener Voltage Vz Typ:12V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ241 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 2W, 12.0V, TMINIP-F2-B; Zener Voltage Vz Typ:12V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ241 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number DZ2412000L 63W3912
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 2W, 12.0V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic
Life Cycle Stage Removed; Discontinued at Digi-Key
Package TMiniP2-F2-B SOD-128
VZ 12 volts 12 volts
ZZT 30 ohms
IR 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1660438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details