Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035653-DZ2410000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TMiniP2-F2-B
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode, 10V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2410000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2410000L can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 2W TMINIP2
DIODE, ZENER, 2W, 10V, TMINIP2-F2-B, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:2W; Diode Case Style:SOD-128; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1035653-DZ2410000L | 287-DZ2410000L | DZ2410000L | 53W8050 |
| Product Name | Diodes - Zener - Single - DZ2410000L | 10V 2W 110A Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 2W, 10V, Tminip2-F2-B, Full Reel; Zener Voltage Nom Panasonic |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | ||
| Package | TMiniP2-F2-B | Tape and Reel | TMiniP2-F2-B | SOD-128 |
| VZ | 10 volts | 10 volts | 10 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts |