DIODE, ZENER, 2W, 8.2V, TMINIP2-F2-B; Zener Voltage Nom:8.2V; Power Dissipation:2W; Diode Case Style:SOD-128; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 8.2V 2W TMINIP2
DIODE ZENER 8.2V 2W TMINIP2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 56W3858 | DZ2408200L | DZ2408200L |
| Product Name | Diode, Zener, 2W, 8.2V, Tminip2-F2-B; Zener Voltage Nom Panasonic | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-128 | TMiniP2-F2-B | SOD-128 |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 2000 milliwatts | ||
| Tj | ? to 85 C (? to 185 F) |