Panasonic Diodes - Zener - Single - DZ2406200L DZ2406200L

Description
Manufacturer: Panasonic Win Source Part Number: 869941-DZ2406200L Features: Zener Diode 6.2 V 2 W ±5% Surface Mount TMiniP2-F2-B Package: Reel - TR Package: SOD-128 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2406V2 Categories: Discrete Semiconductor Products Case / Package: TMiniP2-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2406200LCT, DZ2406200LDKR, DZ2406200LTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869941-DZ2406200L Features: Zener Diode 6.2 V 2 W ±5% Surface Mount TMiniP2-F2-B Package: Reel - TR Package: SOD-128 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2406V2 Categories: Discrete Semiconductor Products Case / Package: TMiniP2-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2406200LCT, DZ2406200LDKR, DZ2406200LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2406200L - 869941-DZ2406200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2406200L
869941-DZ2406200L
Diodes - Zener - Single - DZ2406200L 869941-DZ2406200L
Manufacturer: Panasonic Win Source Part Number: 869941-DZ2406200L Features: Zener Diode 6.2 V 2 W ±5% Surface Mount TMiniP2-F2-B Package: Reel - TR Package: SOD-128 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2406V2 Categories: Discrete Semiconductor Products Case / Package: TMiniP2-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2406200LCT, DZ2406200LDKR, DZ2406200LTR

Manufacturer: Panasonic
Win Source Part Number: 869941-DZ2406200L
Features: Zener Diode 6.2 V 2 W ±5% Surface Mount TMiniP2-F2-B
Package: Reel - TR
Package: SOD-128
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2406V2
Categories: Discrete Semiconductor Products
Case / Package: TMiniP2-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2406200LCT, DZ2406200LDKR, DZ2406200LTR

Buy Now Datasheet
6.2V 2W 110A Zener Diode - 287-DZ2406200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 2W 110A Zener Diode
287-DZ2406200L
6.2V 2W 110A Zener Diode 287-DZ2406200L
Zener Diode, 6.2V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2406200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2406200L can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2406200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2406200L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Zener, 2W, 6.2V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic - 63W3905 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2W, 6.2V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic
63W3905
Diode, Zener, 2W, 6.2V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic 63W3905
DIODE, ZENER, 2W, 6.2V, TMINIP-F2-B; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ240 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 2W, 6.2V, TMINIP-F2-B; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ240 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2406200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2406200L
Discrete Semiconductor Products - Diodes - Zener DZ2406200L
DIODE ZENER 6.2V 2W TMINIP2

DIODE ZENER 6.2V 2W TMINIP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 869941-DZ2406200L 287-DZ2406200L 63W3905 DZ2406200L
Product Name Diodes - Zener - Single - DZ2406200L 6.2V 2W 110A Zener Diode Diode, Zener, 2W, 6.2V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic Discrete Semiconductor Products - Diodes - Zener
Package TMiniP2-F2-B Tape and Reel SOD-128 TMiniP2-F2-B
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details