Zener Diode, 5.1V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2405100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2405100L can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 2W TMINIP2
DIODE, ZENER, 2W, 5.1V, TMINIP-F2-B; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ240 Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DZ2405100L | DZ2405100L | 63W3903 |
| Product Name | 5.1V 2W 110A Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 2W, 5.1V, Tminip-F2-B; Zener Voltage Vz Typ Panasonic |
| Package | Tape and Reel | TMiniP2-F2-B | SOD-128 |
| RoHS Compliant | RoHS | RoHS | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts |
| ZZT | 50 ohms | 50 ohms | |
| PD | 2000 milliwatts | 2000 milliwatts |