Win Source Part Number: 1056566-DZ2404700L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 40 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SOD-128
Supplier Device Package: TMiniP2-F2-B
Alternative Parts (Cross-Reference): BZT52C4V7-E3-08; MM3Z4V7C; AZ23C4V7-7-F; AZ23C4V7-HE3-08; BZT52C4V7-HE3-08; AZ23C5V1-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2404700LCT,DZ24047
Base Product Number: DZ24047
Zener Diode, 4.7V V(Z), 4.99%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2404700L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2404700L can be used for catalog matching and distributor lookup.
DIODE ZENER 4.7V 2W TMINIP2
DIODE, ZENER, 2W, 4.7V, TMINIP2-F2-B; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:2W; Diode Case Style:SOD-128; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ240 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.7V 2W TMINIP2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1056566-DZ2404700L | 287-DZ2404700L | DZ2404700L | 63W3902 | DZ2404700L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 4.7V 2W 110A Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 2W, 4.7V, Tminip2-F2-B; Zener Voltage Vz Typ Panasonic | Single Zener Diodes |
| Package | SOD-128 | Tape and Reel | TMiniP2-F2-B | SOD-128 | SOD-128 |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts |
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms | |
| IR | 0.0400 mA | 40 mA | 0.0400 mA | ||
| RoHS Compliant | RoHS | RoHS |