Panasonic TVS Protection Diode DY2L3A0C0L1

Description
TVS DIODE 3VWM 10VC 0201 Product overview: DY2L3A0C0L1 from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DY2L3A0C0L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3VWM 10VC 0201 Product overview: DY2L3A0C0L1 from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DY2L3A0C0L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-DY2L3A0C0L1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DY2L3A0C0L1
TVS Protection Diode 144-DY2L3A0C0L1
TVS DIODE 3VWM 10VC 0201 Product overview: DY2L3A0C0L1 from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DY2L3A0C0L1 can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM 10VC 0201 Product overview: DY2L3A0C0L1 from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DY2L3A0C0L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DY2L3A0C0L1 - 869935-DY2L3A0C0L1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DY2L3A0C0L1
869935-DY2L3A0C0L1
TVS - TVS - Diodes - DY2L3A0C0L1 869935-DY2L3A0C0L1
Manufacturer: Panasonic Win Source Part Number: 869935-DY2L3A0C0L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 10V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Circuit Protection Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: P18985TR, P18985DKR, P18985CT

Manufacturer: Panasonic
Win Source Part Number: 869935-DY2L3A0C0L1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 10V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Circuit Protection
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: P18985TR, P18985DKR, P18985CT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DY2L3A0C0L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DY2L3A0C0L1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DY2L3A0C0L1
TVS DIODE 3VWM 10VC 0201

TVS DIODE 3VWM 10VC 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DY2L3A0C0L1 869935-DY2L3A0C0L1 DY2L3A0C0L1
Product Name TVS Protection Diode TVS - TVS - Diodes - DY2L3A0C0L1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric)
Peak Pulse Power 23 watts 23 watts
Unlock Full Specs
to access all available technical data