Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERVO DRIVES
PANASONIC
DV40P020LD2C -- SERVO DRIVE/SERVO CONTROL
Panasonic
Servo Drive/Servo Control
DV40P020LD2C
Description
AC SERVO DRIVER, 200VAC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
AC SERVO DRIVER, 200VAC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
121519094
Servo Drive/Servo Control
121519094
AC SERVO DRIVER, 200VAC. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVER, 200VAC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Servo Drives
Product Number
121519094
Product Name
Servo Drive/Servo Control
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Servo Amplifiers
MMP-SA-125200A
Specs
Description
Amplifier
DC Input
20 to 80 volts
Continuous Current
125 amps
View Details
ElectroCraft
Servo Drive/Servo Control
DM-150
View Details
Beckhoff Automation LLC
AMP8041-Dx3z | Distributed servo drive 2.40 Nm (M 0 ), F4 (87 mm)
View Details
Yaskawa America, Inc. - Motion Division
SGMSV Sigma-5 Rotary Servomotors
SGMSV-15
Specs
Description
Speed Controller
Axes
1.0
View Details